EN
  • EN
  • DE

LTC2923IMS

Part No LTC2923IMS
Manufacturer Linear Technology
Description Power Supply Tracking Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208639-LTC2923IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2923IMS CAD Model

Description

Introducing the LTC2923IMS Power Supply Tracking Controller

The LTC2923IMS is a sophisticated power supply tracking controller designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact and efficient device is engineered to manage and control the sequencing and tracking of multiple power supplies in electronic systems, ensuring smooth and reliable operation. The LTC2923IMS is particularly well-suited for complex systems that require precise power management, such as telecommunications equipment, servers, and industrial systems.

Key Features

  • Flexible Power Supply Tracking: The LTC2923IMS allows for the tracking of up to four power supplies simultaneously. It ensures that the voltages ramp up and down in a controlled manner, either coincidentally or with programmable offsets, to meet the specific needs of your application.
  • Adjustable Tracking Rates: Users can set the ramp rates independently, providing the flexibility to tailor the power-up and power-down sequences for the individual power supplies. This feature helps in reducing inrush current and managing system power demands efficiently.
  • Power Supply Margining: The device supports power supply margining, which is essential for testing and verifying power supply parameters within a system. This ensures that the system can operate correctly under different voltage conditions.
  • Compact Size: Housed in a small MSOP package, the LTC2923IMS is ideal for space-constrained applications. Its small footprint allows for a more compact overall system design.
  • Robust Protection Features: The LTC2923IMS includes overvoltage and undervoltage monitoring, providing additional layers of protection for your system. These features help prevent damage to sensitive electronic components due to irregular power supply conditions.

Applications

With its comprehensive features, the LTC2923IMS is an excellent choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial control systems
  • Medical equipment

The LTC2923IMS from Linear Technology offers a reliable and precise solution for managing multiple power supplies, ensuring that your electronic systems operate smoothly and efficiently. With its advanced features and compact design, the LTC2923IMS is the perfect power management solution for today's demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,295 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess