EN
  • EN
  • DE
  • IT

LTC2950CTS8-2

Part No LTC2950CTS8-2
Manufacturer Linear Technology
Description Pushbutton On/Off Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208649-LTC2950CTS8-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2950CTS8-2 CAD Model

Description

Linear Technology LTC2950CTS8-2 Push Button On/Off Controller

The LTC2950CTS8-2 is a sophisticated push button on/off controller designed by Linear Technology, which is now part of Analog Devices, Inc. This compact and efficient device is a crucial component for power management and system control in various electronic applications. Its primary function is to manage the power sequence of a system through a simple push button interface, offering an intuitive user experience and enhanced control over the power state of electronic devices.

Key Features

  • Wide Input Voltage Range: The LTC2950CTS8-2 operates over a broad input voltage range, making it suitable for a variety of applications and ensuring compatibility with different power supply standards.
  • Adjustable Turn-On and Turn-Off Timers: Users can set the turn-on and turn-off timers to their specific requirements, providing flexibility and control over the power sequences.
  • Low Quiescent Current: With its low quiescent current, the LTC2950CTS8-2 minimizes power consumption when the device is in standby mode, contributing to energy efficiency and longer battery life in portable applications.
  • Push Button Input with Debounce: The integrated debounce circuit ensures reliable operation by filtering out spurious signals and noise that can occur when the push button is pressed or released.
  • Status Output: An open-drain status output provides a signal indicating whether the system is in the on or off state, which can be used to drive external LEDs or interface with other system components for status indication.
  • Compact Package: Housed in a small SOT-23 package, the LTC2950CTS8-2 is ideal for space-constrained applications, allowing designers to save valuable board space.

Applications

The LTC2950CTS8-2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Industrial Control Systems

With its ease of use, reliability, and flexible power management capabilities, the LTC2950CTS8-2 is an excellent choice for designers looking to implement an efficient push button on/off control in their electronic products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,855 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess