EN
  • EN
  • DE

LTC2950IDDB-1#TRPBF

Part No LTC2950IDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1062307-LTC2950IDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2950IDDB-1#TRPBF CAD Model

Description

Linear Technology LTC2950IDDB-1#TRPBF Push Button On/Off Controller

The LTC2950IDDB-1#TRPBF is a sophisticated push button on/off controller designed by Linear Technology, now part of Analog Devices, to provide electronic devices with a user-friendly power control interface. This compact and efficient component is housed in a small DFN package, making it ideal for space-constrained applications.

The LTC2950IDDB-1#TRPBF controller is engineered to manage the power functions of a system through a simple push button interface. It allows for both turning the system on and off with ease. The controller operates over a wide input voltage range, accommodating various applications and ensuring compatibility with numerous types of electronic devices.

One of the key features of this product is its ability to initiate a safe power-down sequence for the host system. When the off button is pressed, the controller sends an interrupt signal to the microprocessor, allowing it to save data and perform other shutdown tasks before the power is completely turned off. This feature is crucial for preserving system integrity and preventing data loss.

Additionally, the LTC2950IDDB-1#TRPBF includes an adjustable input supply voltage monitor. This enables the device to monitor the power supply voltage and trigger an interrupt if it falls below a predetermined threshold, which is essential for protecting the system from undervoltage conditions.

The controller also offers an adjustable power-on timer and power-off timer, giving designers flexibility to set the power sequencing timing as required by the application. Moreover, it provides an enable output for an external DC/DC converter, ensuring efficient power management and reduced power consumption when the system is turned off or in standby mode.

For systems requiring a reliable and user-friendly power control solution, the LTC2950IDDB-1#TRPBF from Linear Technology is an excellent choice. Its feature-rich design and small footprint make it a versatile component for a wide range of electronic products, from portable devices to industrial controls.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess