Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 28 V
Operating Supply Current 65μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 783179-LTC2952IF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2952IF#PBF CAD Model

Description

Product Overview

The LTC2952IF#PBF is a cutting-edge power control solution from Linear Technology, designed to provide advanced power management features for microprocessor-based systems. This innovative product simplifies the task of controlling system power through pushbutton on/off control and offers a host of features that make it an indispensable component in any power-sensitive design.

Key Features and Benefits

  • Pushbutton On/Off Control: The LTC2952IF#PBF allows for simple and intuitive power control with the use of an external pushbutton, making it user-friendly and easy to operate.
  • Adjustable Power-On Timer: It comes with an adjustable timer that delays the power-on event, providing flexibility and preventing accidental system starts.
  • Power Fail Input: This feature ensures that the system has enough time to perform a safe shutdown in the event of power failure, thereby protecting data and system integrity.
  • Low Quiescent Current: With its low quiescent current, the LTC2952IF#PBF is ideal for battery-powered applications, as it helps to extend battery life and reduce overall power consumption.
  • Wide Operating Voltage Range: The device supports a wide range of input voltages, accommodating various power supply requirements and making it versatile for different system designs.

Applications

The LTC2952IF#PBF is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Energy-efficient and standby power systems

Technical Specifications

  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 20-lead plastic QFN
  • RoHS Compliant

Overall, the LTC2952IF#PBF from Linear Technology is an excellent choice for designers looking to enhance the power management capabilities of their systems, ensuring reliable operation, user convenience, and energy efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR TSOT23-5 / Intelligent Rectifier 5-Pin TSOT-23 T/R
Lowest to $2.4268
ECAD model for MP6900DJ-LF-Z
Texas Instruments
Power Supply Supervisory Circuit | IC 2.5V PWR SUPPLY MON 16-DIP
Lowest to $10.2143
ECAD model for UC3543N
Texas Instruments
SYNC RECTIFIER FLYBACK / Power Supply Controller Adapters SOT-23-5
Lowest to $0.9742
ECAD model for UCC24612-2DBVR
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ECAD model for DM7316G-65513-R100
Texas Instruments
IC SECONDARY SIDE CTRLR 20-PLCC
Need more? Email Us
ECAD model for UCC2583QTR
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Need more? Email Us
ECAD model for ISL62392IRTZ
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.1859
ECAD model for LM2641MTC-ADJ
Texas Instruments
IC 2.5V PWR SUPPLY MON 16-SOIC / Processor Supervisor 2.5V 1 Active Low/Open Drain 16-Pin SOIC
Need more? Email Us
ECAD model for UC3543DW
Infineon Technologies
IC PWR SPLY MONITR/OVRVLT 14SSOP / LDO Regulator Pos 5V to 12V 0.2A Automotive 14-Pin SSOP EP T/R
Lowest to $0.7449
ECAD model for TLF4277ELXUMA1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1582 $65.7910
11+ $10.7965 $118.7615
17+ $10.4591 $177.8047
23+ $10.1218 $232.8014
29+ $9.7843 $283.7447
39+ $8.7722 $342.1158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention