EN
  • EN
  • DE

UC3543DW

Part No UC3543DW
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 2.5V PWR SUPPLY MON 16-SOIC / Processor Supervisor 2.5V 1 Active Low/Open Drain 16-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Power Supply, Supervisor
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798654-UC3543DW
Popularity Medium
Supply and Demand Status Limited
Family Name UC3543
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC3543DW CAD Model

Description

The UC3543DW is a robust and versatile integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This component is part of the UCx543 series, which is well-known for its reliability and performance in a wide range of power management applications.

Key Features

  • High-Performance PWM Controller: The UC3543DW is equipped with a pulse-width modulation (PWM) controller that provides efficient power conversion, which is critical for maintaining stability in power supply circuits.
  • Wide Operating Voltage Range: It has a broad input voltage range that ensures compatibility with various power sources, making it a versatile choice for different electronic designs.
  • Adjustable Output Voltage: The output voltage can be finely tuned to meet the specific requirements of your application, ensuring precise power delivery to downstream components.
  • Multiple Protection Features: This IC includes features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the circuit from potential damage due to abnormal operating conditions.

Applications

The UC3543DW is suitable for a diverse array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • LED lighting systems

Package and Quality

Encased in a SOIC-16 package, the UC3543DW ensures a compact footprint while providing adequate thermal performance for most applications. Texas Instruments' commitment to quality means that this product meets high standards for reliability and longevity, as expected from a leading semiconductor manufacturer.

Conclusion

Whether you're designing a sophisticated power supply unit or looking for a reliable PWM controller for your motor control system, the UC3543DW from Texas Instruments offers a perfect blend of performance, versatility, and protection. Its wide operating voltage range, adjustable output, and comprehensive protection features make it an excellent choice for engineers and designers aiming to create efficient and durable electronic products.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess