EN
  • EN
  • DE

LT1129MPST-3.3

Part No LT1129MPST-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 400mV Dropout Voltage | IC REG LIN 3.3V 700MA SOT223-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.7V at 700mA
Output Current 700mA
Current - Quiescent (Iq) 70μA
Maximum Supply Current 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1205183-LT1129MPST-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1129MPST-3.3 CAD Model

Description

LT1129MPST-3.3 - Low Dropout Regulator

The LT1129MPST-3.3 is a high-performance low dropout regulator (LDO) from Linear Technology, designed to provide a stable and reliable power supply in a wide range of applications. This particular model is part of the LT1129 series, which is known for its low dropout voltage and high efficiency, making it an ideal choice for systems that require a consistent 3.3V output.

Key Features:

  • Output Voltage: Fixed at 3.3V, which is a common requirement for many digital and analog circuits.
  • Dropout Voltage: Very low dropout performance, typically 350mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 700mA of continuous output current, suitable for a variety of applications.
  • Thermal Protection: Features thermal shutdown protection that safeguards the device and the system from overheating.
  • Power Supply Rejection Ratio (PSRR): Excellent ripple rejection, which ensures a clean and stable output even in the presence of supply fluctuations.
  • Stability: Stable with aluminum, tantalum, or ceramic capacitors, providing flexibility in design.
  • Temperature Range: Operates reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

The LT1129MPST-3.3 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Industrial Equipment
  • Battery-Powered Systems
  • Microprocessor Supplies

With its robust design and reliable performance, the LT1129MPST-3.3 is a great choice for designers looking for a high-quality LDO regulator that can maintain a steady 3.3V in challenging conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess