The MIC23030-AYMT is a high-efficiency, synchronous step-down regulator from Micrel (now Microchip Technology). This regulator is designed for applications requiring a compact, efficient, and reliable power solution. It integrates both high-side and low-side MOSFETs, minimizing external component count and simplifying board layout.
Applications
- Point-of-Load (POL) Regulation
- Portable Devices
- Battery-Powered Applications
- Solid-State Drives (SSDs)
- Networking Equipment
Features
- High Efficiency: Up to 95%
- Integrated MOSFETs
- Input Voltage Range: 4.5V to 26V
- Adjustable Output Voltage
- Over-Current Protection (OCP)
- Over-Temperature Protection (OTP)
- Under-Voltage Lockout (UVLO)
- Small Footprint
Benefits
- Extended battery life in portable devices
- Reduced board space requirements
- Simplified design process
- Improved system reliability
- Protection against fault conditions
Additional Details
The MIC23030-AYMT operates at a high switching frequency, which allows for the use of smaller external components. It features an adjustable output voltage, enabling it to be used in a variety of applications with different voltage requirements. The integrated MOSFETs are optimized for efficiency and low on-resistance. The device also incorporates comprehensive protection features, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under various conditions. It is available in a compact package, making it suitable for space-constrained applications. The datasheet provides detailed information on the operating characteristics, including efficiency curves, transient response, and thermal performance. The typical output current is up to 3A. The device is designed to be stable with ceramic output capacitors, further reducing the overall solution size and cost. It is commonly used in applications where efficiency and size are critical considerations.