EN
  • EN
  • DE

MIC2876-AYMT-T5

Part No MIC2876-AYMT-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3.8A 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-TDFN (2x2)
Family Name MIC2876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2876-AYMT T5, 1611-MIC2876-AYMT-T5DKR, 576-4864-1, 1611-MIC2876-AYMT-T5CT-ND, 1611-MIC2876-AYMT-T5CTINACTIVE, 1611-MIC2876-AYMT-T5CT, 1611-MIC2876-AYMT-T5DKR-ND, 576-4864-2, 576-4864-6, 1611-MIC2876-AYMT-T5DKRINACTIVE
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927059-MIC2876-AYMT-T5
Ultra Librarian 3D Model Ultra Librarian MIC2876-AYMT-T5 CAD Model

Description

Microchip Technology's MIC2876-AYMT-T5 High-Efficiency Boost Regulator

The MIC2876-AYMT-T5 is a compact, high-efficiency boost regulator designed by Microchip Technology for applications requiring a high power density and a small footprint. This voltage regulator is an ideal solution for portable electronic devices where extended battery life and reduced space are critical design considerations.

With an input voltage range of 2.5V to 5.5V, the MIC2876 is versatile enough to be powered from a variety of sources including single-cell Lithium-ion batteries, multi-cell alkaline batteries, or standard 3.3V and 5V power rails. The device can output voltages up to 5.5V, making it suitable for powering LEDs, providing a power supply for RF power amplifiers, or for other applications that require a higher voltage than the power source can provide.

One of the standout features of the MIC2876-AYMT-T5 is its high efficiency, which can reach up to 94%. This is made possible by its 4MHz switching frequency, which allows for the use of small, low-cost inductors and ceramic capacitors. This high switching frequency also results in a smaller overall solution size, making it perfect for space-constrained applications.

The device includes an internal 22Ω power switch and a 1A current limit, providing a robust power solution that can deliver up to 600mA of output current. Additionally, the MIC2876 offers a range of safety features, including over-temperature protection and under-voltage lockout, ensuring reliable operation under varying conditions.

For design flexibility, the MIC2876-AYMT-T5 is offered in a tiny 1.2mm x 1.6mm Thin MLF® package. This small form factor is highly beneficial for portable devices such as smartphones, tablets, digital cameras, and other handheld electronics where space is at a premium.

In summary, Microchip's MIC2876-AYMT-T5 boost regulator is an efficient, reliable, and space-saving solution for designers looking to extend battery life and minimize the footprint of their power supply design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3515 $51.7330
52+ $1.9295 $100.3340
81+ $1.8692 $151.4052
111+ $1.8089 $200.7879
143+ $1.7486 $250.0498
192+ $1.5677 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess