EN
  • EN
  • DE

LTC3890EUH-2#PBF

Part No LTC3890EUH-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783808-LTC3890EUH-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3890-2
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3890EUH-2#PBF CAD Model

Description

LTC3890EUH-2#PBF - Dual Output Synchronous Step-Down DC/DC Controller

The LTC3890EUH-2#PBF is a robust, high-performance dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is engineered to drive high current output stages with efficiency and precision, making it an ideal choice for a wide array of applications, including telecommunications, industrial systems, and automotive power supplies.

The device operates over a wide input voltage range of 4.5V to 60V, which enables it to manage a variety of power sources, from standard 12V or 24V rails to unregulated or fluctuating inputs. This wide input range, coupled with its ability to survive transients up to 100V, makes the LTC3890EUH-2#PBF exceptionally versatile and resilient in challenging environments.

Each of the two outputs can be independently set to a voltage ranging from 0.8V to 24V, providing the flexibility necessary to power different components within a system. The IC employs a constant-frequency, current mode architecture, which delivers stable operation over a wide range of supply and output voltages. Moreover, the LTC3890EUH-2#PBF features a phase-lockable frequency of up to 850kHz, allowing users to optimize the balance between efficiency and component size.

This controller ensures high efficiency with its low RDS(ON) integrated MOSFET drivers. Additionally, it offers selectable Burst Mode operation for improved efficiency at light loads, further extending battery life for portable applications. For applications demanding the lowest possible noise, the LTC3890EUH-2#PBF can be configured to run in pulse-skipping or forced continuous mode, minimizing ripple and potential interference.

The LTC3890EUH-2#PBF is housed in a 5mm x 5mm QFN package, which is designed to minimize footprint and allow for compact, thermally efficient layouts. It also includes a range of protective features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable performance under a variety of conditions.

With its combination of durability, flexibility, and high efficiency, the LTC3890EUH-2#PBF is an excellent choice for designers looking to create sophisticated power systems that require dual outputs with high reliability and performance.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9460 $59.8920
5+ $24.5711 $122.8555
7+ $23.8032 $166.6224
9+ $23.0354 $207.3186
12+ $22.2676 $267.2112
16+ $19.9640 $319.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess