EN
  • EN
  • DE

LTC2977BCUP#TRPBF

Part No LTC2977BCUP#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828637-LTC2977BCUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2977BCUP#TRPBF CAD Model

Description

The LTC2977BCUP#TRPBF from Linear Technology is a sophisticated power system management IC designed to enhance the performance and reliability of your electronic devices. This component is part of Linear Technology's extensive range of power management solutions, renowned for their precision and efficiency.

Key Features

  • Multi-Channel Operation: The LTC2977 is an 8-channel digital power system manager, allowing for precise control and monitoring of multiple power supplies within a system.
  • Configurable: Each channel can be configured and monitored via a PMBus-compliant serial interface, providing flexibility and ease of use in complex power management applications.
  • High Accuracy: The device ensures high accuracy in voltage, current, and temperature measurements, which is crucial for maintaining system stability and performance.
  • Programmable: Users can program and store configuration data in the onboard EEPROM, which allows for autonomous operation upon power-up without the need for additional microcontroller intervention.
  • Integrated ADC: The LTC2977 features a 16-bit analog-to-digital converter (ADC) for precise data acquisition, enhancing the overall system's power management capabilities.

Applications

The LTC2977BCUP#TRPBF is ideal for a wide range of applications that require advanced power management, including:

  • Datacom and Telecom Systems
  • Industrial and Automotive Electronics
  • Enterprise Computing and Servers
  • Networking Equipment
  • High-Performance Computing

Product Specifications

The LTC2977BCUP#TRPBF operates over a wide input voltage range and is available in a compact QFN-64 package. Its robust design ensures reliable operation in various environmental conditions, making it a versatile choice for power management in sophisticated electronic systems.

Conclusion

Linear Technology's LTC2977BCUP#TRPBF is an advanced power system management IC that offers precise control over multiple power channels. Its programmability, high accuracy, and comprehensive feature set make it a top choice for engineers looking to implement robust power management solutions in their designs.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess