EN
  • EN
  • DE

LTC2978CUP#008T-3PBF

Part No LTC2978CUP#008T-3PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303261-LTC2978CUP#008T-3PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978CUP#008T-3PBF CAD Model

Description

Linear Technology LTC2978CUP#008T-3PBF Power Management IC

The LTC2978CUP#008T-3PBF is a sophisticated power management integrated circuit (PMIC) from Linear Technology, designed to streamline the control and monitoring of up to eight power supply rails. This multi-function device is an essential component for applications requiring precise power management, such as data centers, telecommunications, and complex computing systems.

Key Features

  • Multi-Channel Support: Manages up to eight channels, providing comprehensive control and monitoring of multiple power supply rails simultaneously.
  • Programmable Parameters: Offers extensive programmability for output voltages, limits, and sequencing, ensuring flexible and tailored power management for specific system requirements.
  • Integrated ADC: Equipped with a 16-bit analog-to-digital converter (ADC) that enables accurate real-time monitoring of voltage, current, and temperature parameters for each channel.
  • I2C/SMBus Interface: Features a serial interface compatible with I2C or SMBus standards, allowing for seamless communication and integration with existing system architectures.
  • EEPROM Data Storage: Incorporates onboard EEPROM for saving custom configurations, which can be used to automate system settings at startup.
  • Fault Protection: Provides comprehensive fault protection mechanisms, including overvoltage, undervoltage, overcurrent, and overtemperature protection, enhancing system reliability and safety.

Applications

The LTC2978CUP#008T-3PBF is ideal for a variety of applications where multiple power supplies need to be managed efficiently and reliably. These include:

  • Server and data center power supplies
  • Telecommunication and networking equipment
  • Industrial and factory automation systems
  • High-performance computing and storage systems

Technical Specifications

With its compact QFN-64 packaging, the LTC2978CUP#008T-3PBF is designed to fit into space-constrained applications while delivering robust power management capabilities. The device operates over a wide temperature range, ensuring reliable performance in diverse operating conditions.

For engineers and system designers seeking a versatile and reliable solution for complex power management tasks, the LTC2978CUP#008T-3PBF from Linear Technology is an excellent choice that combines performance, precision, and ease of use.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess