LTC2980BYPBF - Power System Management IC
The LTC2980BYPBF is a sophisticated power system management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This high-performance product is engineered to monitor multiple supply voltages in complex systems, ensuring safe and efficient operation. Ideal for applications in telecommunications, data communications, industrial systems, and advanced computing platforms, the LTC2980BYPBF offers a comprehensive solution for power system management.
Key Features
- Multi-Channel Monitoring: With the capability to monitor up to 16 supply voltages simultaneously, this IC is perfect for systems with multiple power rails, providing real-time supervision and ensuring that all voltages remain within specified thresholds.
- High Accuracy: The LTC2980BYPBF delivers precise measurements with its high-accuracy ADCs (Analog-to-Digital Converters), which are essential for maintaining system reliability and performance.
- Programmable Thresholds: Users can set programmable voltage thresholds, allowing for customized monitoring that caters to the specific needs of each power rail within the system.
- EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, enabling easy setup and retention of system parameters even after power cycling.
- I2C/SMBus Compatible: The device features an I2C/SMBus interface for communication with microcontrollers or processors, facilitating integration into existing designs and enabling remote configuration and monitoring.
Robust Protection and Diagnostics
The LTC2980BYPBF not only monitors voltages but also provides a range of protection features. It can detect overvoltage, undervoltage, and overtemperature conditions, triggering alarms to prevent damage to the system. Moreover, its diagnostic capabilities include tracking the worst-case voltage seen on each channel, which is invaluable for system analysis and troubleshooting.
Compact and Efficient
Encased in a compact 38-lead TSSOP package, the LTC2980BYPBF is designed for space-constrained applications. It operates over a wide temperature range and is characterized by low power consumption, making it suitable for energy-sensitive environments.
Overall, the LTC2980BYPBF from Linear Technology is a versatile and reliable choice for advanced power system management, offering a blend of performance, accuracy, and ease of use that is hard to match.