EN
  • EN
  • DE

MX27C4000DC-15

Part No MX27C4000DC-15
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081270-MX27C4000DC-15
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX27C4000DC-15 CAD Model

Description

The MX27C4000DC-15 is a high-speed, low-power 4-Megabit One-Time Programmable Read Only Memory (OTP ROM) manufactured by Macronix. It is organized as 512K x 8 bits. This memory device is suitable for applications requiring fast access times and non-volatile data storage.

Applications:

  • Embedded Systems: Used as program memory in various embedded systems, such as industrial controllers and consumer electronics.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing configuration data and firmware.
  • Networking Devices: Employs in network routers, switches, and other networking equipment for storing boot code and configuration parameters.
  • Instrumentation: Incorporated into test and measurement instruments for storing calibration data and program instructions.
  • Automotive Electronics: Applied in automotive control units (ECUs) for storing software and calibration settings.

Features:

  • 4-Megabit Capacity: Offers substantial storage space for code and data.
  • Organized as 512K x 8: Allows for byte-wide access and manipulation of data.
  • Fast Access Time: 150ns access time ensures rapid data retrieval.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • One-Time Programmable (OTP): Prevents accidental alteration of stored data.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other digital components.
  • Available in DIP and SOP Packages: Provides flexibility in system design and assembly.

Benefits:

  • High-Speed Performance: Enables fast program execution and data access.
  • Reliable Data Storage: Ensures data integrity and prevents data corruption.
  • Low Power Operation: Reduces energy consumption and extends battery life.
  • Easy Integration: Simplifies system design and manufacturing.
  • Cost-Effective Solution: Provides a reliable and affordable non-volatile memory solution.

Additional Details:

The MX27C4000DC-15 operates on a single 5V power supply and is available in dual in-line package (DIP) and small outline package (SOP) options. It can be programmed using standard EPROM programmers.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess