The LTC3728LXE is a high-performance dual synchronous step-down switching regulator manufactured by Linear Technology, which is now part of Analog Devices. This robust component is designed to provide efficient power management solutions for a wide range of applications, including telecommunications, networking equipment, and industrial systems.
Key Features:
- Wide Input Voltage Range: The LTC3728LXE operates from a 2.75V to 4.5V input voltage range, making it suitable for single Li-Ion, multi-cell Alkaline/NiCd/NiMH, as well as fixed 3.3V and 5V systems.
- Dual Outputs: This device features two independent output channels, each capable of delivering up to 2A of continuous output current, which can be set with external resistors.
- High Efficiency: With its synchronous operation, the LTC3728LXE can achieve up to 95% efficiency, reducing the need for heat sinks and improving system reliability.
- Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 550kHz, allowing designers to optimize performance for their specific application.
- Current Mode Operation: Provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.
- Integrated MOSFET Drivers: Built-in MOSFET drivers and bootstrap diodes simplify the design and reduce external component count.
- Power Good Output: This feature provides a signal when the output voltage is within ±10% of the regulated value, which is useful for power sequencing and monitoring.
Applications:
- Portable Computers
- Distributed Power Systems
- Networking Equipment
- Industrial Supplies
The LTC3728LXE is available in a thermally enhanced 24-lead TSSOP package, which ensures efficient heat dissipation and compact design. Its advanced features and robust performance make it an ideal choice for engineers looking for a reliable and flexible power solution. With Linear Technology's reputation for high-quality power management products, the LTC3728LXE stands out as a top choice for dual-channel power regulation needs.