Microchip Technology LAT93C66UTEB
The LAT93C66UTEB from Microchip Technology is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications requiring data storage and retrieval. This device offers a reliable and convenient way to store configuration settings, calibration data, user preferences, and other application-specific information.
Key Features:
- Memory Size: The LAT93C66UTEB provides a storage capacity of 4K (4096 bits), organized as 256 x 16-bit, which is ideal for storing small amounts of critical data.
- Interface Type: It features a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
- Operating Voltage: The device operates over a broad voltage range, typically from 2.5V to 5.5V, making it versatile for various power supply conditions.
- Temperature Range: Designed to perform reliably in extreme conditions, it can operate within an industrial temperature range of -40°C to +85°C.
- Write Protection: It includes hardware and software write protection features to prevent accidental data corruption and ensure data integrity.
- Endurance: The EEPROM offers an impressive write endurance with a minimum of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a secure and permanent storage solution.
Applications:
The LAT93C66UTEB is suitable for various applications, including:
- Industrial control systems
- Automotive electronics
- Medical devices
- Consumer electronics
- Telecommunication systems
Microchip Technology's commitment to quality and reliability makes the LAT93C66UTEB an excellent choice for designers and engineers looking for a dependable non-volatile memory solution. With its robust feature set and wide application range, this EEPROM device is an essential component for systems that require efficient and persistent data storage.