EN
  • EN
  • DE

LTC3809EMS1

Part No LTC3809EMS1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072412-LTC3809EMS1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3809EMS1 CAD Model

Description

Linear Technology's LTC3809EMS1: High-Efficiency, No RSENSE™ Step-Down DC/DC Controller

The LTC3809EMS1 is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This advanced DC/DC controller is designed to simplify the power management process in a wide array of applications, ranging from telecommunications and networking equipment to portable and industrial devices.

Key Features and Benefits

  • No RSENSE™ Technology: The LTC3809EMS1 eliminates the need for an external sense resistor by utilizing its internal high-side switch current sense. This feature not only saves board space but also enhances efficiency by reducing power loss.
  • Wide Input Voltage Range: With an operating range from 2.75V to 9.8V, this controller can accommodate a variety of power sources, making it highly versatile for different design requirements.
  • Adjustable Operating Frequency: The switching frequency can be set between 300kHz and 4MHz, allowing designers to optimize the size of external components and achieve the desired performance.
  • Low Dropout Operation: The strong on-board MOSFET drivers enable low dropout operation, which is crucial for maintaining output regulation when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: The LTC3809EMS1's stable operation with low ESR ceramic output capacitors ensures reliable performance and a smaller overall footprint.
  • Current Mode Control: This feature provides excellent line and load transient response, making it suitable for applications that demand quick response to changing loads.

Protection Features

  • Overvoltage Protection: The LTC3809EMS1 is equipped with overvoltage protection to prevent damage to the device in the event of an unexpected voltage surge.
  • Undervoltage Lockout: The undervoltage lockout feature ensures the controller operates only when the input voltage is within an acceptable range, thus protecting the system.
  • Thermal Shutdown: In case of excessive heat, the thermal shutdown mechanism activates to protect the device from overheating.

Overall, the LTC3809EMS1 from Linear Technology is a compact, efficient, and versatile step-down DC/DC controller that offers a robust solution for power management challenges. Its advanced features and protections ensure reliable performance in a wide range of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess