Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum)
Topology ADC, Multiplexer, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 783202-LTC2991CMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2991CMS#PBF CAD Model

Description

Product Overview: LTC2991CMS#PBF

The LTC2991CMS#PBF is a high-performance monitoring system from Linear Technology, designed to track the condition of system power supplies, temperatures, and more. This integrated circuit (IC) provides a versatile solution for system monitoring through a combination of temperature, voltage, and current measurements.

Key Features

  • Multiple Channel Monitoring: The LTC2991 is equipped with eight versatile channels that can be independently configured to measure voltage, current, or temperature, allowing for a comprehensive system monitoring setup.
  • Temperature Measurement: With built-in temperature sensing capabilities, this device can measure its own temperature as well as the temperature of an external diode, making it ideal for thermal management applications.
  • Voltage Measurement: The LTC2991 can measure voltage on each of its channels, with a range of 0V to 60V, providing flexibility for various application requirements.
  • Current Measurement: By utilizing external sense resistors, the device can also monitor current, which is essential for power supply management.
  • Precision: High accuracy and resolution are hallmarks of the LTC2991, ensuring reliable data for critical system parameters.
  • I2C Interface: The device features an I2C interface, which simplifies integration into existing systems and provides an easy method for data communication.
  • Supply Voltage: It operates on a supply voltage ranging from 3V to 5.5V, accommodating a variety of system power requirements.

Applications

The LTC2991CMS#PBF is suitable for a wide range of applications, including:

  • Computer systems
  • Telecommunications equipment
  • Industrial systems
  • Environmental monitoring
  • Power supply monitoring

Quality and Reliability

Linear Technology ensures that the LTC2991CMS#PBF meets high-quality standards, providing reliable performance for critical system monitoring. The device comes in a compact MSOP-16 package, which is both space-efficient and suitable for automated assembly processes, making it a practical choice for volume production.

With its comprehensive feature set and robust design, the LTC2991CMS#PBF is an excellent choice for engineers and designers looking to enhance the monitoring capabilities of their systems.

You May Also Be Interested in

ON Semiconductor
dBCool Remote Thermal Controller and Voltage Monitor | IC REMOTE THERM CTRLR 5V 24QSOP
Lowest to $2.1940
ECAD model for ADT7476AARQZ
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
ECAD model for LTC2986ILX#PBF
ON Semiconductor
Flexible Temperature, Voltage Monitor, and System Fan Controller | IC TEMP/VOLT MONITOR 32-LFCSP
Lowest to $3.3264
ECAD model for ADT7462ACPZ-R7
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.7311
ECAD model for SE98PW
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $105.1051
ECAD model for LTC2986ILX
Analog Devices Inc.
SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output
Need more? Email Us
ECAD model for ADT7519ARQZ-REEL
ON Semiconductor
dB COOL Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24-QSOP
Need more? Email Us
ECAD model for ADT7463ARQ
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
ECAD model for MC32703
Maxim Integrated
IC I2C THERMOMETER RTC TDFN
Need more? Email Us
ECAD model for MAX31629MTA+T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,580 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention