EN
  • EN
  • DE

ADT7476AARQZ

Part No ADT7476AARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Controller and Voltage Monitor | IC REMOTE THERM CTRLR 5V 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADT7476AA
Manufacturer Pack Quantity 56
MSL Level 3 (168 Hours)
Win Source Part Number 1142334-ADT7476AARQZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7476AARQZ CAD Model

Description

Product Overview: ADT7476AARQZ by ON Semiconductor

The ADT7476AARQZ is a versatile and efficient thermal management solution designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is a remote thermal monitor and fan controller integrated circuit (IC) that provides a comprehensive suite of features to ensure optimal performance and protection for various electronic applications.

Key Features

  • Multiple Temperature Sensors: The ADT7476AARQZ is equipped with three remote temperature sensor inputs and one local temperature sensor, providing precise monitoring of system thermal conditions.
  • Advanced Fan Control: It includes sophisticated fan control capabilities, supporting up to four-wire fans with tachometer inputs for accurate speed measurement and control.
  • Programmable Settings: Users can program various parameters such as temperature thresholds, fan speed characteristics, and alarm settings via the on-chip registers accessible through the I²C/SMBus interface.
  • Flexible Voltage Range: The IC operates over a wide supply voltage range from 3.0V to 3.6V, accommodating a variety of system power requirements.

Applications

The ADT7476AARQZ is ideal for use in multiple applications that require reliable thermal management and fan control. These include desktop and notebook computers, servers, data storage systems, telecommunication equipment, and other embedded systems.

Package and Reliability

Housed in a compact 24-pin QSOP package, the ADT7476AARQZ is designed to meet the space constraints of modern electronic systems. ON Semiconductor's commitment to quality ensures that the ADT7476AARQZ provides high reliability and performance consistency, making it a trusted choice for thermal management solutions.

Environmental and Regulatory Compliance

ON Semiconductor ensures that the ADT7476AARQZ complies with industry-standard environmental and regulatory requirements, including RoHS and Pb-Free directives, to meet global environmental standards and customer expectations for eco-friendly products.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess