EN
  • EN
  • DE

ADT7462ACPZ-R7

Part No ADT7462ACPZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Flexible Temperature, Voltage Monitor, and System Fan Controller | IC TEMP/VOLT MONITOR 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±2.25°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADT7462A
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1142323-ADT7462ACPZ-R7
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7462ACPZ-R7 CAD Model

Description

The ADT7462ACPZ-R7 from ON Semiconductor is a versatile and highly integrated device designed to monitor voltage, temperature, and fan speed in complex systems. This high-performance IC is a perfect solution for managing and protecting systems in real time, making it ideal for applications in servers, workstations, and other sophisticated electronics where thermal management is critical.

Key Features

  • Temperature Sensing: The device offers multiple temperature sensing channels, which can monitor the temperature of the ambient environment, as well as internal and external diode temperatures, providing comprehensive thermal data.
  • Voltage Monitoring: ADT7462ACPZ-R7 comes with precision voltage monitoring capabilities, ensuring that the system operates within safe voltage ranges and protecting against potential damage caused by voltage fluctuations.
  • Fan Speed Control: With its integrated fan speed controllers and monitors, this IC can manage up to four fans, optimizing cooling efficiency and reducing acoustic noise levels.
  • Communication Interface: The device uses an I²C/SMBus serial interface, which allows for easy communication with the main system controller, facilitating integration and data sharing.
  • Programmable: It features programmable set points and limits for temperature, voltage, and fan speed, enabling customized control strategies tailored to specific system requirements.

Applications

The ADT7462ACPZ-R7 is suitable for a broad range of applications where precise monitoring and control of system parameters are necessary. These include:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunications equipment
  • Industrial systems

Package and Availability

The device is available in a 32-lead LFCSP package, marked with the suffix R7, which indicates tape and reel packaging for ease of manufacturing and assembly processes. The compact form factor of the LFCSP package makes the ADT7462ACPZ-R7 an excellent choice for space-constrained applications.

ON Semiconductor's commitment to quality and performance makes the ADT7462ACPZ-R7 a reliable and efficient choice for advanced system monitoring and control solutions.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2270 $59.1780
30+ $3.9543 $118.6290
46+ $3.8180 $175.6280
66+ $3.5453 $233.9898
85+ $3.4089 $289.7565
106+ $3.2726 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess