Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum)
Topology ADC, Multiplexer, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 732170-LTC2991CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2991CMS#TRPBF CAD Model

Description

LTC2991CMS#TRPBF - Octal I2C Voltage, Current, and Temperature Monitor

The LTC2991CMS#TRPBF is a highly integrated monitoring solution from Linear Technology, designed to measure voltage, current, and temperature with precision. It is an invaluable component for system monitoring and diagnostic purposes, ensuring the reliability and performance of electronic systems. This versatile device is suitable for a wide range of applications, including PC systems, network servers, telecommunications equipment, and industrial systems.

Key Features:

  • Multi-Channel Monitoring: The LTC2991 can monitor eight voltage channels or four voltage channels, four current channels, and an internal temperature sensor.
  • High Accuracy: It provides accurate measurements with a typical voltage resolution of 14-bits and a temperature resolution of 1°C.
  • I2C Interface: The device uses an I2C serial interface, which allows for easy integration into existing digital systems and provides straightforward communication with microcontrollers.
  • Wide Input Range: Voltage measurements can be made from 0V to 80V, which is ideal for systems operating across various power domains.
  • Programmable Alert Outputs: It features two programmable alert outputs that can be configured to signal out-of-spec conditions, enhancing system protection.
  • Supply Voltage: The LTC2991 operates from a supply voltage of 3V to 5.5V, accommodating a variety of power sources.
  • Small Package: Offered in a compact 16-lead MSOP package, it saves valuable board space and is suitable for space-constrained applications.

Applications:

  • System Voltage and Current Monitoring
  • Temperature Monitoring
  • Power Supply Monitoring
  • Battery Management Systems
  • Environmental Monitoring Systems

The LTC2991CMS#TRPBF is an all-in-one monitoring IC that simplifies the design of complex monitoring systems. Its ability to measure multiple parameters with high precision makes it a go-to choice for engineers looking to enhance system diagnostics and ensure operational integrity. With its robust feature set and ease of use, the LTC2991 is a standout product in Linear Technology's portfolio of monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
Monolithic Thermocouple Amplifiers with Cold Junction Compensation
Need more? Email Us
ECAD model for AD594AQ
Nuvoton Technology Corporation of America
IC SMBUS TEMP SENSOR 8MSOP
Lowest to $12.2582
ECAD model for NCT7717
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TSSOP
Need more? Email Us
ECAD model for MAX6604AAHA+
ON Semiconductor
Intelligent Temperature Monitor and PWM Fan Controller | IC SNSR TEMP/FAN PWM CTRL 16QSOP
Lowest to $8.0436
ECAD model for ADM1030ARQZ
ON Semiconductor
dBCool Remote Thermal Monitor and Fan Controller | IC REMOTE THERMAL CTRLR 16-QSOP
Lowest to $3.5024
ECAD model for ADT7475ARQZ
Nuvoton Technology Corporation of America
IC H/W MONITOR 20QFN
Lowest to $3.1838
ECAD model for NCT7802Y
ON Semiconductor
dBCool® Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24QSOP
Lowest to $8.0928
ECAD model for ADT7468ARQZ
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
ECAD model for MC32703
Multicomp
Insulating Kit
Need more? Email Us
ECAD model for MK3313

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,070 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention