EN
  • EN
  • DE

NCT7717

Part No NCT7717
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Description IC SMBUS TEMP SENSOR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC, Comparator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 209122-NCT7717
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT7717 CAD Model

Description

The Nuvoton Technology Corporation of America NCT7717 is an active electronic component that is used in temperature monitoring systems.

  • Mounting: SMD (SMT)
  • Output Type: I²C/SMBus
  • Sensing Temperature Range: -40°C to 125°C
  • Accuracy: ±3°C (Max)
  • Output Alarm: Yes
  • Output Fan: No

You May Also Be Interested in

Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9448 $65.6688
13+ $8.9813 $116.7569
20+ $8.7006 $174.0120
28+ $8.4200 $235.7600
36+ $8.1393 $293.0148
48+ $7.2973 $350.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess