EN
  • EN
  • DE

ADT7468ARQZ

Part No ADT7468ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool® Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±2°C(Maximum)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADT7468A
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1142329-ADT7468ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7468ARQZ CAD Model

Description

ON Semiconductor ADT7468ARQZ Product Overview

The ADT7468ARQZ is a versatile and powerful thermal management controller from ON Semiconductor, designed to meet the demanding needs of modern electronic systems. This advanced device is capable of controlling and monitoring multiple fan speeds, temperatures, and voltages, ensuring that your system operates within safe thermal parameters.

Key Features

  • Multi-Channel Operation: The ADT7468ARQZ can control up to three fans with automatic or manual speed control, making it suitable for a variety of cooling requirements.
  • Temperature Monitoring: With its integrated temperature sensors, the device can monitor up to three remote temperature zones and one local zone, providing comprehensive thermal data.
  • Voltage Monitoring: The controller supports voltage monitoring for VCCP, 2.5V, 3.3V, and 5V, helping to protect your system from voltage fluctuations.
  • I²C/SMBus Interface: The presence of an I²C/SMBus serial interface ensures easy integration with most microcontroller or microprocessor-based systems.
  • Programmable Settings: Users can program various parameters such as temperature limits, fan speed, and PWM output through the I²C/SMBus interface.
  • Overtemperature Protection: The device provides an alert when a preset critical temperature is exceeded, enabling prompt protective measures.

Applications

The ADT7468ARQZ is ideal for a wide range of applications where precise thermal management is crucial, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Telecommunications equipment
  • Industrial systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the ADT7468ARQZ is no exception. It is provided in a QSOP-24 package that ensures a compact footprint while offering robust performance in a variety of environmental conditions. Whether you're designing a high-performance computing platform or a critical industrial system, the ADT7468ARQZ provides the thermal management capabilities you need to maintain efficiency and protect your investment.

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2257 $57.8056
20+ $5.9298 $118.5960
31+ $5.7438 $178.0578
42+ $5.5590 $233.4780
54+ $5.3731 $290.1474
72+ $4.8175 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess