EN
  • EN
  • DE

LTC3101EUF#TRPBF

Part No LTC3101EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BUCK/BST TRPL ADJ 350MA 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel package
Applications USB, Peripherals
Operating Supply Current 380μA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783218-LTC3101EUF#TRPBF
Family Name LTC3101
Introduction Date December 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2037
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3101EUF#TRPBF CAD Model

Description

Product Overview: LTC3101EUF#TRPBF

The LTC3101EUF#TRPBF is a high-efficiency, monolithic synchronous step-down regulator from Linear Technology, designed to deliver constant and reliable power to a wide array of devices. This advanced power management integrated circuit (PMIC) comes in a compact 16-lead QFN package, making it well-suited for space-constrained applications.

Key Features

  • High Efficiency: The LTC3101EUF#TRPBF offers up to 95% efficiency, which helps to minimize heat generation and power loss, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: The device provides an adjustable output voltage range, which can be set with external resistors, allowing for a high degree of flexibility to match the needs of various loads.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • Low Dropout Operation: The regulator is capable of low dropout operation, which ensures continued performance even when the input voltage is close to the output voltage.
  • Fast Transient Response: The LTC3101EUF#TRPBF is designed to provide a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Overtemperature Protection: The device includes built-in overtemperature protection, safeguarding the regulator and the system it powers from damage due to excessive heat.

Applications

The LTC3101EUF#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Distributed Power Systems
  • Battery-Powered Equipment
  • Embedded Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3101EUF#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance over a wide temperature range. The device is also available in a tape and reel package (TRPBF suffix), which is ideal for automated manufacturing processes.

In summary, the LTC3101EUF#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for a broad range of power management needs. Its high efficiency, adjustable output, and robust protection features make it a top choice for engineers seeking a dependable step-down regulator.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5092 $54.0368
10+ $11.0845 $110.8450
14+ $10.7381 $150.3334
20+ $10.3917 $207.8340
25+ $10.0453 $251.1325
34+ $9.0062 $306.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess