EN
  • EN
  • DE

LTC3115EFE-2#PBF

Part No LTC3115EFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ SYNC 20TSSOP / Conv DC-DC 2.7V to 40V Synchronous Step Down/Step Up Single-Out 2.7V to 40V 0.8A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 40V
Output Voltage 2.7V
Output Voltage MAX 40V
Output Current 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783242-LTC3115EFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3115-2
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3115EFE-2#PBF CAD Model

Description

Product Overview: LTC3115EFE-2#PBF

The LTC3115EFE-2#PBF is a high-performance, synchronous buck-boost voltage converter designed by Linear Technology, now part of Analog Devices. This versatile DC/DC converter is capable of operating over a wide input voltage range of 2.7V to 18V, making it ideal for a variety of applications, including automotive, industrial, and portable devices that require a stable power supply despite varying input conditions.

Key Features

  • Wide Input Voltage Range: The LTC3115EFE-2#PBF can efficiently convert input voltages from 2.7V to 18V, accommodating a broad spectrum of power sources.
  • Versatile Output Voltage: Its output voltage is adjustable from 0.8V up to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous four-switch architecture, this converter can deliver up to 2A of continuous output current with efficiencies as high as 95%.
  • Low Noise Operation: The LTC3115EFE-2#PBF features Burst Mode operation, which reduces noise and improves efficiency at light loads.
  • Robust Design: The device is designed with over-temperature and over-current protection, ensuring reliability and durability in harsh conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 2MHz or synchronize it to an external clock to optimize performance.

Applications

The LTC3115EFE-2#PBF's robust feature set makes it suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive power systems
  • Industrial power supplies
  • Uninterruptible power supplies (UPS)
  • Point-of-load power conversion

Package and Quality

This converter comes in a compact, thermally enhanced 20-lead TSSOP package, which ensures efficient heat dissipation and saves valuable board space. The LTC3115EFE-2#PBF is also RoHS compliant, adhering to environmental standards for lead-free components.

Linear Technology's commitment to quality means that the LTC3115EFE-2#PBF is designed and manufactured to meet the highest standards, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess