EN
  • EN
  • DE

LTC3115FE1

Part No LTC3115FE1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072287-LTC3115FE1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3115FE1 CAD Model

Description

Introducing the LTC3115FE1 - A Versatile High Efficiency Synchronous Buck-Boost Converter

The LTC3115FE1 is a premier power management integrated circuit from Linear Technology, designed to provide a high efficiency, low noise, and versatile power solution for a wide range of applications. This advanced synchronous buck-boost converter can handle input voltages from 2.7V to 18V, making it ideal for systems that require a stable output voltage even with significant input voltage fluctuations.

Key Features of the LTC3115FE1

  • Wide Input Voltage Range: With an operating range of 2.7V to 18V, the LTC3115FE1 can accommodate a variety of power sources, including single-cell Li-Ion batteries, multi-cell battery stacks, and automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for a high level of flexibility in system design and ensures compatibility with a broad spectrum of downstream components.
  • High Efficiency: Its up to 95% conversion efficiency ensures minimal power loss, making it a suitable choice for energy-sensitive applications.
  • Synchronous Operation: The internal switches provide synchronous rectification, which further enhances efficiency and eliminates the need for an external Schottky diode.
  • Programmable Switching Frequency: The LTC3115FE1 offers a programmable switching frequency from 100kHz to 2MHz, allowing designers to optimize the converter for size, efficiency, or external component requirements.
  • Robust Protection Features: The device includes overtemperature protection, short-circuit protection, and overvoltage protection, safeguarding the system under abnormal conditions.

Applications

The LTC3115FE1 is an excellent choice for a variety of applications, including but not limited to:

  • Portable instruments
  • Automotive and industrial power systems
  • Medical devices
  • USB-powered gadgets
  • Handheld devices

Conclusion

The LTC3115FE1 from Linear Technology stands out as a high-performance buck-boost converter that can seamlessly transition between step-down and step-up modes, ensuring a consistent output voltage across a wide range of input sources. Its compact size, combined with a rich feature set, makes it an ideal choice for designers looking to optimize their power management solutions in terms of efficiency, reliability, and flexibility.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess