EN
  • EN
  • DE

LTC1302CS8TR

Part No LTC1302CS8TR
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071955-LTC1302CS8TR
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1302CS8TR CAD Model

Description

Product Overview: LTC1302CS8TR

The LTC1302CS8TR from Linear Technology is a high-performance, micropower, step-up DC/DC converter that is designed to provide a compact and efficient power solution for a wide range of applications. This product comes in a small, surface-mountable SOP-8 package, which makes it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC1302CS8TR utilizes a current-limited, fixed off-time control scheme to deliver efficiencies of up to 90%, ensuring minimal heat generation and extended battery life for portable devices.
  • Wide Input Voltage Range: With an input voltage range of 1.5V to 10V, this converter is versatile and can operate from a single cell to multiple battery configurations or standard power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.7V to 5.5V, allowing for a wide range of power needs to be met with a single device.
  • Low Quiescent Current: The LTC1302CS8TR has a low quiescent current of 110µA (typical), which makes it suitable for battery-powered applications where power conservation is critical.
  • High Frequency Operation: Operating at a switching frequency of 1.5MHz, this converter allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

Applications

The LTC1302CS8TR is ideal for a variety of applications that require efficient power conversion from a lower voltage source to a higher voltage load. This includes:

  • Portable Electronics
  • Battery-Powered Equipment
  • Handheld Instruments
  • Medical Devices
  • Wireless Communications
  • Power Backup Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1302CS8TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance over a wide temperature range.

In summary, the LTC1302CS8TR from Linear Technology is a versatile, high-efficiency, step-up DC/DC converter that is perfect for applications where space is at a premium and power efficiency is of paramount importance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess