EN
  • EN
  • DE

LTC3124EDHC#PBF

Part No LTC3124EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A SYNC 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 15V
Output Current 2.5A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1062414-LTC3124EDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3124EDHC#PBF CAD Model

Description

Product Overview: LTC3124EDHC#PBF

The LTC3124EDHC#PBF is a high-efficiency, dual-phase, synchronous step-up DC/DC converter with a wide input voltage range. Engineered by Linear Technology, now part of Analog Devices, this integrated circuit is designed to meet the needs of a variety of applications, including industrial, automotive, and portable electronics that require a compact and efficient power solution.

Key Features

  • Wide Input Voltage Range: The LTC3124 operates from an input voltage range of 1.8V to 5.5V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications, as well as point of load conversions from 3.3V or 5V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 15V, which allows for versatility in different design scenarios and ensures compatibility with a broad range of load requirements.
  • High Efficiency: With its dual-phase operation, the LTC3124 reduces input and output ripple and improves efficiency, which is critical for battery-powered devices.
  • Output Disconnect: The built-in output disconnect feature ensures that the output is isolated from the input when the device is shut down, preventing leakage of the input supply through the converter to the load.
  • Programmable Soft-Start: To prevent inrush current at startup, the LTC3124 includes a programmable soft-start function that gradually ramps up the output voltage.
  • Internal Compensation: This feature simplifies design and reduces external component count, as the LTC3124 does not require external compensation components.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat that could damage the integrated circuit.

Applications

  • Portable Power Devices
  • Industrial and Automotive Electronics
  • Energy Harvesting Systems
  • Backup Power Supplies
  • Handheld Instruments

The LTC3124EDHC#PBF is packaged in a compact 16-lead DFN (4mm x 3mm) with a low profile of only 0.75mm, which is ideal for space-constrained applications. Its robust design and flexible features make it an excellent choice for designers seeking a versatile and reliable boost converter solution.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to refer to the official datasheets and product guides provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0667 $56.2668
9+ $11.5419 $103.8771
14+ $11.1812 $156.5368
19+ $10.8205 $205.5895
24+ $10.4598 $251.0352
32+ $9.3778 $300.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess