EN
  • EN
  • DE

LTC3128EUFD#PBF

Part No LTC3128EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 3A SYNC 20QFN / Super Capacitor Charger 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.73V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 783255-LTC3128EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3128
Introduction Date February 11, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3128EUFD#PBF CAD Model

Description

Linear Technology LTC3128EUFD#PBF Overview

The LTC3128EUFD#PBF is a high-efficiency, 3MHz buck-boost supercapacitor charger from Linear Technology, designed to efficiently transfer power from a wide range of input sources to a storage element such as one or more supercapacitors. This advanced integrated circuit (IC) is particularly suitable for applications requiring a regulated output with input sources ranging above and below the output voltage.

Key Features

  • Wide Input Voltage Range: The LTC3128 operates from an input voltage range of 2.42V to 15V, making it versatile for various applications.
  • Programmable Charge Current: Users can set the charge current up to 2A through an external resistor, which provides flexibility for different supercapacitor sizes and configurations.
  • Buck-Boost Capability: The device can buck or boost the input voltage to maintain a regulated output, ensuring a constant voltage supply regardless of the input conditions.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for battery-powered and energy-harvesting applications where power efficiency is critical.
  • PowerPath Control: The LTC3128 includes an integrated PowerPath controller that manages the power flow between input, supercapacitor, and output, enhancing the system's overall reliability and performance.
  • Programmable Input Current Limit: This feature allows users to set an input current limit to avoid overloading the input power source.

Applications

The LTC3128EUFD#PBF is ideal for a range of applications, including but not limited to:

  • Energy Harvesting Systems
  • Backup Power Systems
  • Supercapacitor Chargers
  • Portable and Wearable Electronics
  • Uninterruptible Power Supplies (UPS)

Package and Reliability

The LTC3128EUFD#PBF is available in a 24-lead QFN package, which is compact and suitable for space-constrained applications. Linear Technology ensures high reliability and performance, making this product a reliable choice for critical applications where consistent power delivery is essential.

With its advanced features and robust design, the LTC3128EUFD#PBF from Linear Technology stands out as a sophisticated solution for managing power in systems utilizing supercapacitors for energy storage and delivery.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4728 $57.8912
9+ $11.8751 $106.8759
14+ $11.5040 $161.0560
18+ $11.1329 $200.3922
24+ $10.7618 $258.2832
32+ $9.6485 $308.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess