EN
  • EN
  • DE

LTC3128IUFD#PBF

Part No LTC3128IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 3A SYNC 20QFN / Super Capacitor Charger 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.73V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 783256-LTC3128IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3128
Introduction Date February 11, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3128IUFD#PBF CAD Model

Description

Linear Technology's LTC3128IUFD#PBF: High-Efficiency, 3A Buck-Boost Converter

The LTC3128IUFD#PBF is a versatile and high-performance buck-boost converter from Linear Technology, designed to efficiently manage power across a wide input voltage range. This advanced power solution is ideal for applications that require a stable output voltage even when the input power supply varies above or below the output voltage.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 2.42V to 15V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell battery stacks, and automotive inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.818V to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: The LTC3128IUFD#PBF is designed for high efficiency, with up to 95% conversion efficiency, minimizing power loss and heat generation.
  • Programmable Average Input Current Limit: This feature allows for the optimization of power delivery and battery life, as well as the protection of the input power source.
  • Output Disconnect in Shutdown: When the device is not in operation, the output is disconnected from the input, preventing unwanted battery drain.
  • Compact Design: Packaged in a 4mm x 5mm QFN, the LTC3128IUFD#PBF is designed for space-constrained applications.

Applications:

The LTC3128IUFD#PBF is highly suitable for a range of applications, including:

  • Portable and battery-powered devices
  • Automotive and industrial power systems
  • Energy harvesting and solar-powered systems
  • Uninterruptible power supplies (UPS)

Robust Protection Features:

Linear Technology has equipped the LTC3128IUFD#PBF with a suite of protection features to ensure reliable operation under various conditions. These include over-temperature protection, short-circuit protection, and true output disconnect during shutdown.

With its combination of wide input range, high efficiency, and compact size, the LTC3128IUFD#PBF from Linear Technology is an excellent choice for designers looking to create robust and efficient power management systems in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8465 $71.8465
2+ $58.9510 $117.9020
3+ $57.1088 $171.3264
4+ $55.2666 $221.0664
5+ $53.4244 $267.1220
7+ $47.8977 $335.2839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess