EN
  • EN
  • DE

LTC3209EUF-1#PBF

Part No LTC3209EUF-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20QFN / LED Driver 8 Segment 4500uA Supply Current 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 2.9V
Voltage Supply MAX 4.5V
Output Current per Channel 600mA (Total)
Frequency 850kHz
Dimming I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783267-LTC3209EUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3209EUF-1#PBF
Introduction Date December 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3209EUF-1#PBF CAD Model

Description

The LTC3209EUF-1#PBF is a high-efficiency, versatile power management integrated circuit (PMIC) designed by Linear Technology, which is now part of Analog Devices. This advanced chip is specifically engineered to cater to the demanding needs of portable, battery-powered electronic devices where efficient power conversion and small footprint are critical.

With its wide input voltage range and multiple output capabilities, the LTC3209EUF-1#PBF stands out as a robust solution for managing power in complex systems. It features an internal switch with a high switching frequency that allows for the use of small, low-cost capacitors and inductors, reducing the overall solution size and cost.

Key Features

  • Versatile Input Voltage: The device supports an input voltage range that makes it suitable for a variety of battery chemistries and configurations.
  • Multiple Outputs: It offers multiple regulated outputs, which can be programmed to different voltages to power various subsystems within an electronic device.
  • High Efficiency: The LTC3209EUF-1#PBF is designed for high efficiency, which helps to extend battery life and reduce thermal issues.
  • Compact Design: Its small form factor is ideal for space-constrained applications, and the high switching frequency allows for the use of smaller external components.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat conditions.

Applications

The LTC3209EUF-1#PBF is suitable for a wide array of applications, including but not limited to portable medical devices, handheld instruments, GPS devices, and other compact, battery-operated electronics. Its ability to provide stable power efficiently makes it an excellent choice for designers looking to maximize battery life while minimizing the size of their power management solutions.

Product Specifications

Parameter Value Package 16-pin QFN Operating Temperature -40°C to +125°C Switching Frequency Up to 2.25MHz

The LTC3209EUF-1#PBF exemplifies Linear Technology's commitment to high-performance power management solutions, providing designers with a reliable and flexible component that meets the stringent requirements of modern portable electronics.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6587 $58.0545
75+ $1.3610 $102.0750
115+ $1.3184 $151.6160
160+ $1.2759 $204.1440
205+ $1.2334 $252.8470
275+ $1.1058 $304.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess