EN
  • EN
  • DE
  • IT

LTC3210EUD

Part No LTC3210EUD
Manufacturer Linear Technology
Description MAIN/CAM LED Controller in 3mm × 3mm QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208685-LTC3210EUD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3210EUD CAD Model

Description

Linear Technology LTC3210EUD: Mainstream LED Driver

The LTC3210EUD is a compact, high-efficiency, charge pump-based LED driver designed by Linear Technology, now part of Analog Devices, to cater to the growing demand for reliable and efficient lighting solutions in portable devices. This product is specifically engineered to provide a constant current source to ensure uniform brightness for LEDs used in applications such as mobile phones, digital cameras, and other handheld devices.

Key Features:

  • High Efficiency: The LTC3210EUD employs a 1x/1.5x/2x fractional charge pump to optimize efficiency based on the LED forward voltage requirements, which in turn extends battery life.
  • Flexible Output Current Control: With precision internal current sources, the driver can deliver up to 30mA of current to each of the six LED outputs, which can be adjusted via an external resistor or through a digital interface.
  • Low Noise Operation: The product features a 1MHz fixed-frequency operation which minimizes noise and reduces the size of the external components.
  • Thermal Protection: The LTC3210EUD includes thermal shutdown protection to safeguard the device under high-temperature conditions, ensuring reliability and longevity.

Design Flexibility:

The driver's small 3mm x 3mm QFN package makes it an ideal choice for space-constrained applications. Additionally, the LTC3210EUD offers a flexible I2C interface for dimming control, allowing designers to adjust brightness levels easily, which can enhance the user experience by providing dynamic lighting effects.

Applications:

Thanks to its combination of efficiency, compactness, and brightness control, the LTC3210EUD is suitable for a wide range of portable applications, including:

  • Smartphone and Tablet Backlighting
  • Portable Media Player Illumination
  • GPS and Handheld Gaming Device Lighting
  • General Small-Screen Backlighting

In conclusion, the LTC3210EUD from Linear Technology is a versatile and powerful LED driver solution that meets the needs of modern portable electronics. Its high efficiency, small footprint, and comprehensive feature set make it an excellent choice for designers looking to enhance the visual appeal and user experience of their products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess