EN
  • EN
  • DE

LTC3218EDDB#TRMPBF

Part No LTC3218EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 150MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 4.5V
Output Voltage 5.3V
Channel Output Current 150mA
Frequency 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 129616-LTC3218EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3218EDDB#TRMPBF CAD Model

Description

LTC3218EDDB#TRMPBF: Main Features and Specifications

The LTC3218EDDB#TRMPBF is an integrated charge pump LED driver from Linear Technology, designed to provide a high-efficiency solution for portable device backlighting. This compact and versatile component is ideal for driving LEDs in applications like cellular phones, PDAs, GPS units, and other handheld devices where extended battery life and space-saving are critical considerations.

Efficient Power Management

At the heart of the LTC3218EDDB#TRMPBF is a 1x/1.5x/2x fractional charge pump that efficiently converts input voltages ranging from 2.7V to 5.5V into a constant current to drive multiple LEDs. The device offers a typical efficiency of 90%, which helps to minimize power consumption and maximize battery life in portable applications.

Flexible and Programmable LED Currents

The driver supports up to eight LEDs with a total output current of up to 180mA. Each LED current can be independently programmed via a precision internal current reference and an external resistor, or through a simple I2C-compatible interface, providing flexibility and control over the brightness levels.

Robust Protection Features

The LTC3218EDDB#TRMPBF includes built-in soft-start capability to limit inrush current during startup, as well as thermal shutdown protection to safeguard the device and the LEDs from overheating. Short-circuit and over-voltage protection are also integrated, ensuring reliable operation under various conditions.

Compact and Easy-to-Use Design

This LED driver comes in a tiny, low-profile (0.75mm) 12-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications. Its small size, coupled with minimal external component requirements, enables designers to create compact, efficient lighting solutions without compromising performance.

Key Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • LED Current: Up to 180mA total output
  • High Efficiency: Up to 90% typical
  • Programmable LED Current with I2C Interface
  • Protection Features: Soft-start, Thermal Shutdown, Short-Circuit, Over-Voltage
  • Package: 12-lead (3mm x 3mm) DFN

The LTC3218EDDB#TRMPBF is an excellent choice for designers looking for a high-performance, feature-rich LED driver that can meet the stringent requirements of modern portable electronic devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8829 $59.2974
13+ $8.1090 $105.4170
20+ $7.8556 $157.1120
27+ $7.6022 $205.2594
35+ $7.3488 $257.2080
46+ $6.5886 $303.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess