EN
  • EN
  • DE

LTC3221EDC-3.3#TRMPBF

Part No LTC3221EDC-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 3.3V 60MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 60mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 120419-LTC3221EDC-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3221EDC-3.3#TRMPBF CAD Model

Description

LTC3221EDC-3.3#TRMPBF: An Efficient Charge Pump LED Driver

The LTC3221EDC-3.3#TRMPBF is a high-performance charge pump LED driver produced by Linear Technology, designed to provide a constant current output for driving LEDs. This compact and efficient integrated circuit is ideal for portable devices where power efficiency and space are critical considerations.

Key Features:

  • Adjustable Constant Current: The driver can deliver up to 250mA of constant current to the LEDs, ensuring consistent brightness and performance.
  • High Efficiency: With a 1x/1.5x/2x fractional charge pump, it maintains high efficiency over a wide range of input voltages from 2.8V to 4.4V.
  • Low Noise Operation: The LTC3221EDC-3.3#TRMPBF operates at a fixed switching frequency of 1MHz, which allows for small external components and reduces noise interference in sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring a longer lifespan for the product.
  • Compact Package: It comes in a tiny 6-lead DFN package, making it suitable for space-constrained applications such as handheld devices.

Applications:

The LTC3221EDC-3.3#TRMPBF is versatile and can be used in a variety of applications where LED backlighting or indication is required. This includes:

  • Mobile Phones and PDAs
  • Digital Cameras
  • GPS Devices
  • Portable Media Players

Performance and Quality:

Linear Technology's commitment to high-quality and high-performance products is evident in the LTC3221EDC-3.3#TRMPBF. The device's robust design ensures reliable operation even in challenging environments. Additionally, the charge pump technology allows for a simple circuit design without the need for inductors, simplifying the overall design process and reducing the bill of materials.

In conclusion, the LTC3221EDC-3.3#TRMPBF from Linear Technology is a highly efficient, compact, and reliable solution for driving LEDs in portable devices. Its feature set and design cater to the needs of modern electronic applications where performance and space savings are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess