EN
  • EN
  • DE

LTC3245IMSE#PBF

Part No LTC3245IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 0.25A 12MSOP / Charge Pump STPUP/STPDN 2.5V to 5V/3.3V/5V 250mA Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 38V
Output Voltage 2.5V (3.3V, 5V)
Output Voltage MAX 5V
Output Current 250mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 783280-LTC3245IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3245
Introduction Date March 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3245IMSE#PBF CAD Model

Description

LTC3245IMSE#PBF - Wide VIN Range, Low Noise, Buck-Boost Charge Pump

The LTC3245IMSE#PBF is a versatile and robust charge pump from Linear Technology designed to cater to a wide array of applications requiring a compact, efficient, and low-noise power solution. This integrated circuit is capable of delivering a regulated output voltage from a highly variable input supply, making it an ideal choice for systems with fluctuating power sources.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 2.7V to 38V, accommodating a variety of power sources from single-cell Li-Ion batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage can be configured anywhere between 2.5V and 15V, providing design flexibility to meet specific application requirements.
  • Buck-Boost Capability: Its buck-boost functionality enables it to maintain a constant output voltage even when the input voltage crosses over the output, ensuring a stable power supply.
  • Low Noise Operation: The LTC3245IMSE#PBF features low noise performance, which is critical for sensitive applications such as RF or precision analog circuits.
  • High Efficiency: The charge pump uses a switched-capacitor fractional conversion to achieve high efficiency over a wide range of load currents.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Robust Packaging: The device comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

Applications:

The LTC3245IMSE#PBF is an excellent power management solution for portable devices, automotive applications, industrial control systems, and anywhere a stable and efficient power supply is required amidst varying input conditions. Its low noise characteristic also makes it a good fit for powering noise-sensitive circuits in communication devices, medical equipment, and precision instrumentation.

Reliability and Performance:

Linear Technology ensures that the LTC3245IMSE#PBF is designed to meet high standards of reliability and performance. The device's wide operating temperature range and built-in protection features contribute to its resilience in challenging environments and its longevity in long-term applications.

Overall, the LTC3245IMSE#PBF is a testament to Linear Technology's commitment to providing innovative and reliable power solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess