The LTC3250ES6-1.5/TR is a high-efficiency, low noise step-down DC/DC converter from Linear Technology, which is now part of Analog Devices. This versatile component is designed to meet the needs of a wide range of applications, especially where space is at a premium and efficient power conversion is required.
Key Features:
- Output Voltage: The device provides a fixed output voltage of 1.5V, which is ideal for powering low voltage logic and analog circuits.
- Input Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources including single-cell lithium-ion batteries.
- High Efficiency: The LTC3250ES6-1.5/TR employs a low-noise switched-capacitor charge pump to double the input voltage and then regulates it down to the fixed output voltage, achieving efficiencies as high as 95%.
- Low Quiescent Current: It features a low quiescent current typically around 20µA, which is crucial for battery-powered applications where power conservation is critical.
- Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.
- Packaging: The LTC3250ES6-1.5/TR comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications:
The LTC3250ES6-1.5/TR is suitable for a variety of applications, such as:
- Portable Instruments
- Wireless Transceivers
- Medical Devices
- Power Supplies for DSPs and Microcontrollers
- Handheld Devices
Ordering Information:
The product is available in tape and reel form with the designation 'TR' for ease of manufacturing and assembly processes. For more information about pricing, availability, and additional technical specifications, please refer to the manufacturer's datasheet or contact their sales department.