EN
  • EN
  • DE

HV9803LG-G

Part No HV9803LG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 1
Operating Input Voltage(Min) 7V
Maximum Supply Voltage 13.2V
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 204941-HV9803LG-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HV9803LG-G CAD Model

Description

Microchip Technology's HV9803LG-G LED Driver IC

The HV9803LG-G from Microchip Technology is a cutting-edge LED driver integrated circuit (IC) designed to deliver exceptional performance and reliability for a wide range of lighting applications. This innovative driver IC is specifically engineered to meet the needs of LED lighting solutions that require high efficiency, precise current regulation, and a long operational lifespan.

At the heart of the HV9803LG-G is Microchip's patented average-mode current control methodology which eliminates the need for loop compensation components and simplifies the overall system design. This feature ensures stable operation over a wide range of input voltages and output currents, making it an ideal choice for manufacturers seeking a versatile and robust driver for their LED products.

The HV9803LG-G operates from an input voltage range of 8V to 450V, providing a flexible solution for both low and high voltage applications. Its high-voltage capability makes it particularly well-suited for lighting systems that are subject to varying input conditions, such as those connected to the mains power supply.

This LED driver IC also boasts excellent LED current accuracy, which helps to ensure consistent light output and color uniformity across multiple lighting fixtures. Additionally, the HV9803LG-G features an integrated 500V MOSFET, enabling it to drive a wide variety of LEDs without the need for external power transistors.

With its thermal shutdown protection, the HV9803LG-G is designed to safeguard against overheating, further enhancing its reliability and longevity. Moreover, the IC's low standby power consumption makes it an energy-efficient choice for eco-conscious lighting designs.

Available in an 8-lead SOIC package, the HV9803LG-G is compact and easy to integrate into existing and new lighting systems. Its lead (Pb)-free and RoHS-compliant design also ensures that it meets current environmental standards for electronic components.

Whether for residential, commercial, or industrial lighting, the HV9803LG-G LED driver from Microchip Technology offers an optimal blend of efficiency, precision, and durability, making it a go-to solution for high-quality LED lighting applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7992 $59.9400
180+ $0.6558 $118.0440
275+ $0.6353 $174.7075
380+ $0.6148 $233.6240
490+ $0.5943 $291.2070
655+ $0.5328 $348.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,982 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess