EN
  • EN
  • DE

LTC3251EMSE-1.5#PBF

Part No LTC3251EMSE-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 1.5V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 500mA
Frequency - Switching 1MHz to 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 072559-LTC3251EMSE-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3251EMSE-1.5#PBF CAD Model

Description

LTC3251EMSE-1.5#PBF - High Efficiency, Low Noise, 2A Step-Down Charge Pump

The LTC3251EMSE-1.5#PBF is a versatile and high-performance step-down charge pump designed by Linear Technology, a brand of Analog Devices known for its innovative and reliable power management solutions. This charge pump offers a simplified power conversion architecture that allows for efficient stepping down of voltage with minimal noise, making it an ideal choice for space-constrained and noise-sensitive applications.

Key Features

  • High Efficiency: Capable of delivering up to 2A of continuous current with efficiency levels that can rival traditional switching regulators.
  • Low Noise Operation: The device operates without the need for inductors, resulting in low EMI and reduced noise, which is crucial for RF and precision analog applications.
  • Wide Input Voltage Range: It accepts an input voltage range from 2.7V to 5.5V, providing flexibility for various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.4V to V<sub>IN with a simple external resistor divider, accommodating a broad range of power needs.
  • Burst Mode® Operation: Features Burst Mode operation for high efficiency at low output currents, which significantly extends battery life in portable devices.
  • Stable with Ceramic Capacitors: The LTC3251EMSE-1.5#PBF is designed to be stable with ceramic output capacitors, ensuring reliability and performance stability over a wide range of operating conditions.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the product's longevity and safety.
  • Compact Package: Available in a compact 10-lead MSOP package, which is suitable for automated assembly and space-constrained applications.

Applications

The LTC3251EMSE-1.5#PBF is an excellent choice for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Accessories
  • Telecommunications Infrastructure

This product from Linear Technology ensures that designers do not have to compromise on efficiency, noise performance, or board space. Whether you're developing power supplies for sensitive analog circuits or looking to optimize the power efficiency of a battery-operated device, the LTC3251EMSE-1.5#PBF offers a compelling solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess