Linear Technology LTC3251EMSE High Voltage Step-Down Charge Pump
The LTC3251EMSE is a versatile and robust high voltage step-down charge pump designed by Linear Technology, now part of Analog Devices. This component is engineered to deliver efficient power conversion for a variety of applications requiring a compact, high-performance solution. The LTC3251EMSE operates without the need for an inductor, providing a simplified design for systems that need to convert higher voltages to lower voltages with minimal noise and ripple.
Key Features:
- Wide Input Voltage Range: The LTC3251EMSE can handle an input voltage range from 4.5V to 32V, making it suitable for a broad spectrum of supply voltages.
- Adjustable Output Voltage: Its output voltage can be adjusted down to 2.4V, allowing for flexibility in design and compatibility with various low-voltage circuits.
- High Efficiency: With its unique charge pump architecture, the device can deliver efficiencies up to 90%, reducing power loss and heat dissipation.
- No Inductor Design: The absence of an inductor not only simplifies the circuit design but also minimizes the noise typically associated with switching regulators.
- Low Noise Operation: The LTC3251EMSE features a constant operating frequency and a low current limit, which contribute to its low noise performance.
- Robust Protection Features: It includes built-in over-temperature protection and short-circuit protection, enhancing the reliability and longevity of the device.
- Compact MSOP Package: Housed in a 10-lead MSOP package, the LTC3251EMSE is suitable for space-constrained applications.
Applications:
The LTC3251EMSE is ideal for a wide range of applications where efficient voltage step-down conversion is required, such as:
- Portable and battery-powered equipment
- Automotive power systems
- Industrial control and automation
- Telecommunications infrastructure
- Power supply modules
With its combination of high efficiency, flexible voltage handling, and compact size, the LTC3251EMSE is a powerful choice for designers looking to optimize their power management solutions across a variety of demanding environments and applications.