EN
  • EN
  • DE

MIC2594-1BM

Part No MIC2594-1BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP NEG HV 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, OFF, ON, PWRGD
Win Source Part Number 124826-MIC2594-1BM
Ultra Librarian 3D Model Ultra Librarian MIC2594-1BM CAD Model

Description

Microchip Technology's MIC2594-1BM: A High-Efficiency Power Management Solution

The MIC2594-1BM from Microchip Technology is a single-channel integrated circuit designed for managing power distribution within electronic systems. It is a part of Microchip's portfolio of power management solutions, offering a compact and efficient way to control the power sequencing in complex multi-voltage systems.

Key Features

  • Integrated Power Switch: The MIC2594-1BM contains an internal N-channel MOSFET power switch, providing a robust and efficient pathway for current flow.
  • Programmable Current Limiting: This device allows the user to set a specific current limit to protect the system from overcurrent conditions, enhancing system reliability.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, preventing thermal runaway.
  • Under-voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within the specified range, safeguarding the system against low voltage conditions.

Applications

The MIC2594-1BM is versatile and can be used in various applications, including:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Computers and computer peripherals
  • Industrial systems

Performance and Packaging

Engineered for performance, the MIC2594-1BM operates over a wide input voltage range and offers a fast transient response. It is available in a small-footprint SOIC-8 package, making it suitable for space-constrained applications. The package is designed to optimize thermal performance and minimize resistance, further enhancing the efficiency of the system it is integrated into.

Conclusion

The MIC2594-1BM is a testament to Microchip Technology's commitment to providing advanced power management solutions. Its combination of protection features, efficiency, and compact design makes it an excellent choice for designers looking to improve the power management systems within their electronic products.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess