EN
  • EN
  • DE

LTC3252EDE#PBF

Part No LTC3252EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ DL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 1.6V
Output Current 250mA
Frequency - Switching 1MHz to 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 130264-LTC3252EDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3252EDE#PBF CAD Model

Description

Linear Technology LTC3252EDE#PBF Step-Down Charge Pump

The LTC3252EDE#PBF is a high-efficiency, low-noise, dual-output step-down charge pump from Linear Technology that operates without inductors, providing a compact and low-profile power solution. This versatile component is ideal for a wide range of applications, including portable devices, industrial controls, and automotive systems where space is at a premium and noise-sensitive operation is crucial.

One of the standout features of the LTC3252EDE#PBF is its ability to deliver up to 250mA of continuous output current from each channel at output voltages of 3.3V and 5V. The device operates over a wide input voltage range of 4.5V to 5.5V, making it suitable for use with standard 5V power rails. Additionally, its high switching frequency allows for the use of small capacitors, further reducing the overall footprint and component cost.

The LTC3252EDE#PBF is designed with a low-noise charge pump architecture that ensures quiet operation, making it an excellent choice for noise-sensitive applications. Its internal circuitry includes soft-start capability, which minimizes inrush current during startup and reduces stress on the input power source. Furthermore, the device boasts high efficiency, which not only conserves power but also minimizes heat generation, enhancing system reliability.

Thermal performance is also a key consideration for the LTC3252EDE#PBF, and it is housed in a thermally efficient 14-lead DFN package, which helps to dissipate heat effectively. The product also features built-in over-temperature protection, safeguarding the device from damage due to excessive heat.

For design flexibility, the LTC3252EDE#PBF includes an automatic Burst Mode® operation, which optimizes efficiency at light loads by reducing quiescent current. This feature is especially beneficial in battery-powered applications where extending run-time is critical. Additionally, the device can be externally synchronized to an external clock, allowing designers to manage system noise and avoid interference with sensitive RF or audio circuits.

In summary, the LTC3252EDE#PBF from Linear Technology is a robust and reliable power solution that combines high efficiency, low noise operation, and a compact form factor, making it an excellent choice for a myriad of applications where performance and space constraints are key considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess