EN
  • EN
  • DE

LTC3256EMSE#PBF

Part No LTC3256EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16MSOP / Charge Pump STPDN 5V/3.3V 350mA Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Voltage/Current - Output 1 5V, 100mA
Voltage/Current - Output 2 3.3V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 5.5 V ~ 38 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783284-LTC3256EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3256
Introduction Date July 28, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3256EMSE#PBF CAD Model

Description

Linear Technology LTC3256EMSE#PBF Overview

The LTC3256EMSE#PBF is a high-efficiency, low quiescent current (Iq), dual output power supply from Linear Technology, which is now part of Analog Devices. This versatile component is designed to cater to a wide range of applications, including automotive, industrial, and portable electronics that require a compact, efficient power solution.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range of 5.5V to 38V, making it suitable for a variety of power sources.
  • Dual Output Voltages: It provides two regulated outputs: a 5V output capable of delivering up to 100mA and an adjustable output that can be set from 2.5V to 12V with up to 50mA output current.
  • Low Quiescent Current: With a quiescent current of only 20uA, the LTC3256EMSE#PBF is an excellent choice for battery-powered applications where power efficiency is critical.
  • Integrated Fault Protection: The device includes overvoltage, overtemperature, and short-circuit protection, ensuring reliable operation under various conditions.

Advanced Technology

The LTC3256EMSE#PBF utilizes a low-noise, dual-mode charge pump design to provide a stable and low-ripple power supply. Its advanced technology ensures high efficiency across a wide range of load conditions. Additionally, the device features a Power Good status output, which provides a signal when the output voltages are within regulation, offering system-level monitoring and control.

Package and Reliability

Enclosed in a compact 12-lead MSOP package, the LTC3256EMSE#PBF is designed to save board space and simplify the design process. The robust design of this power supply ensures long-term reliability, which is critical for demanding applications.

Applications

The LTC3256EMSE#PBF is ideal for a variety of applications, including but not limited to automotive power systems, industrial equipment, and handheld devices. Its ability to provide clean, reliable power in a small footprint makes it a go-to choice for engineers and designers looking for a versatile power management solution.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0413 $60.2065
11+ $9.8800 $108.6800
16+ $9.5713 $153.1408
22+ $9.2625 $203.7750
28+ $8.9538 $250.7064
38+ $8.0275 $305.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess