EN
  • EN
  • DE

MSW-2-20+

Part No MSW-2-20+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ / RF Switch IC Cellular, PCN SPDT 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, PCN
Topology Reflective
Circuit SPDT
Frequency Range 0Hz ~ 2GHz
Isolation 24dB
Insertion Loss 0.75dB
Test Frequency 2GHz
P1dB 25dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 244120-MSW-2-20+
Ultra Librarian 3D Model Ultra Librarian MSW-2-20+ CAD Model

Description

The 244120-MSW-2-20+ is an RF Switch designed for use in cellular and PCN applications.

  • Frequency Range: 0Hz to 2GHz
  • Insertion Loss: 0.75dB
  • Isolation: 24dB
  • Type: SPDT switch
  • Package: 8-SOIC
  • Packaging: Tape and reel
  • Manufacturer: Mini-Circuits
  • Status: Active product

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2317 $54.6951
7+ $14.9594 $104.7158
11+ $14.4919 $159.4109
15+ $14.0244 $210.3660
19+ $13.5569 $257.5811
25+ $12.1545 $303.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess