EN
  • EN
  • DE

SKY12245-492LF

Part No SKY12245-492LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description 0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
RF Type 3G/4G/5G, LTE
Topology Absorptive/Reflective
Circuit SPDT
Frequency Range 300MHz ~ 5GHz
Isolation 41dB
Insertion Loss 0.7dB (max)
Test Frequency 4.6GHz
IIP3 69dBm
Voltage - Supply 4.5V ~ 5.5V
Package / Case 20-LQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number SKY12245
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Other Names 863-2043-2,863-2043-1,863-2043-6
Standard Package 3,000
Win Source Part Number 960765-SKY12245-492LF
Ultra Librarian 3D Model Ultra Librarian SKY12245-492LF CAD Model

Description

The SKY12245-492LF is a high-performance RF switch designed for use in 3G/4G/5G, LTE applications.

  • Product Name: SKY12245-492LF
  • Application: 3G/4G/5G, LTE
  • Type: SPDT Switch
  • Frequency Range: 300MHz to 5GHz
  • Test Frequency: 4.6GHz
  • Insertion Loss: 0.7dB (max)
  • Isolation: 41dB
  • Topology: Absorptive/Reflective
  • IIP3: 69dBm
  • Voltage Supply: 4.5V to 5.5V
  • Package: 20-LQFN exposed pad

You May Also Be Interested in

Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SPDT 20GHZ 16QFN / RF Switch IC VSAT SPDT 20 GHz 50Ohm 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9038 $59.5190
11+ $9.7672 $107.4392
16+ $9.4620 $151.3920
22+ $9.1568 $201.4496
29+ $8.8515 $256.6935
38+ $7.9359 $301.5642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,467 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess