EN
  • EN
  • DE

NJG1544HC3-TE1

Part No NJG1544HC3-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
RF Type 802.11b/g
Topology Reflective
Circuit SPDT
Frequency Range 0Hz ~ 2.5GHz
Isolation 23dB
Insertion Loss 0.5dB
Test Frequency 2.5GHz
P1dB 28dBm
Impedance 50Ohm
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-USB-C3 (2x1.5)
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names NJG1544HC3TE1,NJG1544HC3-TE1CT-ND,NJG1544HC3-TE1TR,NJG1544HC3-TE1TR-ND,2129-NJG1544HC3-TE1TR,NJG1544HC3-TE1CT,2129-NJG1544HC3-TE1CT
Standard Package 3,000
Win Source Part Number 980368-NJG1544HC3-TE1
Ultra Librarian 3D Model Ultra Librarian NJG1544HC3-TE1 CAD Model

Description

The NJG1544HC3-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by Nisshinbo Micro Devices Inc. It is designed for use in various wireless communication systems and other high-frequency applications.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular Phones
  • GPS devices
  • ISM band applications
  • General RF switching

Features

  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Prevents signal leakage between ports.
  • Fast Switching Speed: Enables rapid signal routing.
  • Low Control Voltage: Reduces power consumption and simplifies driver circuitry.
  • Compact Package: Small footprint for space-constrained designs.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality.
  • Reduced Power Consumption: Low control voltage minimizes power drain.
  • Smaller Footprint: Compact package enables miniaturization of wireless devices.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides reliable RF switching at a competitive price.

Additional Details

The NJG1544HC3-TE1 SPDT switch is fabricated using GaAs (Gallium Arsenide) technology, which provides excellent high-frequency performance. It typically operates with a positive control voltage. Important specifications to consider include insertion loss at various frequencies, isolation between ports, switching speed, and power handling capability. Refer to the Nisshinbo Micro Devices datasheet for NJG1544HC3-TE1 for complete specifications, including operating frequency range, insertion loss, isolation, switching speed, and control voltage requirements. Understanding these parameters is critical for proper circuit design and optimization.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $183.9553
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess