EN
  • EN
  • DE

LTC3388IDD-1#PBF

Part No LTC3388IDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 50MA SYNC 10DFN / Conv DC-DC 2.7V to 20V Synchronous Step Down Single-Out 1.2V/1.5V/1.8V/2.5V 0.05A 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 20V
Output Voltage 1.2V, 1.5V, 1.8V, 2.5V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783311-LTC3388IDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3388-1
Introduction Date July 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3388IDD-1#PBF CAD Model

Description

Linear Technology's LTC3388IDD-1#PBF: High-Efficiency Nanopower Step-Down Regulator

The LTC3388IDD-1#PBF is a high-efficiency, nanopower step-down regulator from Linear Technology that is designed to extend the life of battery-powered systems. This regulator operates from a voltage range of 2.7V to 20V, making it suitable for a wide variety of applications, including portable and wearable devices, remote sensors, and energy harvesting systems.

One of the most notable features of the LTC3388IDD-1#PBF is its ultra-low quiescent current of only 720nA, which significantly reduces power consumption when in standby mode. This characteristic is particularly beneficial for applications that require long-term battery operation with infrequent load pulses.

The device is capable of delivering up to 20mA of continuous output current with a high efficiency of up to 92%. The LTC3388IDD-1#PBF utilizes a Burst Mode® operation that enables it to maintain high efficiency over a wide range of load currents. This feature ensures that power is conserved even when the system is under light load conditions.

The LTC3388IDD-1#PBF also includes internal feedback resistors that are set for a fixed output voltage of 1.8V, simplifying the design process and reducing external component count. Additionally, the regulator offers over-temperature and short-circuit protection, enhancing the reliability and safety of the end application.

Encased in a compact 10-lead DFN (3mm x 3mm) package, the LTC3388IDD-1#PBF is designed for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for designers looking to reduce the size and complexity of their power management solutions.

Overall, the LTC3388IDD-1#PBF from Linear Technology is a robust and energy-efficient solution for a variety of low-power applications. Its combination of low quiescent current, high efficiency, and compact packaging makes it an ideal choice for engineers looking to optimize the power consumption and size of their battery-operated products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess