The LTC3388IDD-3#PBF from Linear Technology is a high-efficiency, nano-power step-down DC/DC converter designed for battery-powered and low power applications. This converter features a wide input voltage range of 2.7V to 20V, which makes it suitable for a variety of battery chemistries and configurations.
Key Features:
- High Efficiency: The LTC3388IDD-3#PBF boasts a high conversion efficiency, which is critical for maximizing battery life in portable devices.
- Ultra-Low Quiescent Current: With a quiescent current of only 720nA, this converter significantly reduces power consumption in standby and light-load conditions.
- Adjustable Output Voltage: The output voltage is adjustable from 0.4V to 5V, providing the flexibility to power a wide range of low power circuits and microcontrollers.
- Burst Mode® Operation: The converter utilizes Linear Technology's proprietary Burst Mode operation to maintain high efficiency at very low output currents.
- Internal Synchronous Rectification: The inclusion of an internal synchronous rectifier enhances efficiency by reducing power loss during the conversion process.
- Over-Temperature Protection: The device includes an over-temperature protection feature that safeguards it against excessive temperature rises.
- No Load Operation: It can maintain regulation with no load, which is essential for applications with variable load conditions.
Applications:
The LTC3388IDD-3#PBF is ideal for a range of applications where battery life and efficiency are paramount. These include:
- Wireless Sensors
- Energy Harvesting Systems
- Portable and Wearable Devices
- Remote Monitoring
- Medical Devices
Product Specifications:
Parameter
Value
Input Voltage Range
2.7V to 20V
Output Voltage Range
0.4V to 5V
Quiescent Current
720nA
Package
10-Lead DFN (3mm × 3mm)
Overall, the LTC3388IDD-3#PBF is a robust and versatile step-down converter that offers a compelling solution for extending battery life and improving energy efficiency in a wide range of low power electronic devices.