EN
  • EN
  • DE

LTC3388IMSE-3#PBF

Part No LTC3388IMSE-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 50MA SYNC 10MSOP / Conv DC-DC 2.7V to 20V Synchronous Step Down Single-Out 2.8V/3V/3.3V/5V 0.05A 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 20V
Output Voltage 2.8V, 3V, 3.3V, 5V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783313-LTC3388IMSE-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3388-3
Introduction Date July 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3388IMSE-3#PBF CAD Model

Description

The LTC3388IMSE-3#PBF is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter designed by Linear Technology, a renowned leader in the field of power management solutions. This product is an excellent choice for battery-powered and energy-harvesting applications, where extending battery life and managing power efficiently are of utmost importance.

Key Features

  • Low Quiescent Current: The LTC3388IMSE-3#PBF boasts an impressively low IQ of only 720nA, which significantly reduces the power drain from the source when the device is in standby mode.
  • Wide Input Voltage Range: This DC/DC converter operates over a wide input voltage range of 2.7V to 20V, making it versatile for various power sources and applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 18V, allowing flexibility in powering a broad range of devices.
  • High Efficiency: With an efficiency of up to 92%, the LTC3388IMSE-3#PBF ensures minimal energy loss during the conversion process, which is crucial for energy-sensitive systems.
  • Burst Mode® Operation: Linear Technology's proprietary Burst Mode operation enables high efficiency at low output currents and maintains a low quiescent current, further extending battery life.
  • Stable with Ceramic Capacitors: The converter is designed to be stable with ceramic output capacitors, which are small in size and have low equivalent series resistance (ESR), providing a compact and reliable solution.
  • Overtemperature Protection: The device includes overtemperature protection, ensuring safe operation under abnormal thermal conditions.

Applications

The LTC3388IMSE-3#PBF is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Energy harvesting systems
  • Wireless sensors
  • Industrial power supplies
  • Remote monitoring devices

With its combination of low power consumption, wide input voltage range, and adjustable output voltage, the LTC3388IMSE-3#PBF from Linear Technology is a robust and efficient solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4375 $51.5625
36+ $2.8205 $101.5380
55+ $2.7324 $150.2820
76+ $2.6442 $200.9592
98+ $2.5561 $250.4978
131+ $2.2917 $300.2127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess