EN
  • EN
  • DE

LTC3400ES6-1#TRPBF

Part No LTC3400ES6-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.6A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Output Current 600mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 105642-LTC3400ES6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3400ES6-1#TRPBF CAD Model

Description

Product Overview: LTC3400ES6-1#TRPBF

The LTC3400ES6-1#TRPBF is a high-efficiency, fixed frequency, synchronous step-down DC-DC converter from Linear Technology, designed to meet the rigorous demands of portable electronic devices. This compact and versatile power solution is ideal for applications requiring a small footprint and efficient power conversion.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3400ES6-1#TRPBF achieves efficiency levels of up to 96%, minimizing heat generation and maximizing battery life in portable applications.
  • Small Package: The device comes in a tiny SOT-23 package, which is perfect for space-constrained applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, making it highly versatile for various design requirements.
  • High Frequency Operation: With a switching frequency of 1.2MHz, the LTC3400ES6-1#TRPBF allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size.
  • No Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, simplifying design and improving efficiency.
  • Low Dropout Operation: The device's low dropout operation ensures continued regulation even when the input voltage is very close to the output voltage.

Applications

  • Portable Electronics
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Wireless and DSL Modems

Product Specifications

The LTC3400ES6-1#TRPBF operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications. It can deliver up to 600mA of continuous output current at voltages as low as 0.6V. The device also features internal compensation, which reduces the number of external components required. Additionally, it includes over-temperature protection and a low-battery detector to enhance system reliability.

In conclusion, the LTC3400ES6-1#TRPBF by Linear Technology is a powerful, efficient, and compact solution for modern portable electronics that require reliable and efficient power management in a minimal footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess