EN
  • EN
  • DE

LTC3405AES6-1.5#TRMPBF

Part No LTC3405AES6-1.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 0.3A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 106244-LTC3405AES6-1.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.5#TRMPBF CAD Model

Description

LTC3405AES6-1.5#TRMPBF - High Efficiency, 300mA Synchronous Step-Down DC/DC Converter

The LTC3405AES6-1.5#TRMPBF from Linear Technology is a compact, high-efficiency, synchronous step-down DC/DC converter that is designed to deliver a fixed output voltage of 1.5V from an input voltage range of 2.5V to 5.5V, making it ideal for battery-powered applications. This device is capable of delivering up to 300mA of continuous output current, ensuring reliable performance for a variety of portable devices.

Enclosed in a small SOT-23 package, the LTC3405AES6-1.5#TRMPBF is a perfect solution for space-constrained applications. Its high switching frequency of up to 2.25MHz allows the use of tiny, low-cost capacitors and inductors, further minimizing the footprint and cost of the overall power supply design.

Featuring internal synchronous rectification, the LTC3405AES6-1.5#TRMPBF provides enhanced efficiency, which is critical for maximizing battery life in portable devices. It also includes a low RDS(ON) internal switch and synchronous rectifier which further improve efficiency, especially at lower load currents.

The LTC3405AES6-1.5#TRMPBF offers a range of features that ensure stable and reliable operation. These include a Burst Mode® operation that significantly improves efficiency at light loads, a low quiescent current, and a shutdown mode that reduces supply current to less than 1µA, further prolonging battery life when the device is not in active use.

Additional features of this versatile DC/DC converter include short-circuit protection and thermal overload protection, which safeguard the device and the system it powers from damage due to over-current and overheating conditions. The LTC3405AES6-1.5#TRMPBF also supports a soft-start feature to limit inrush current during startup, contributing to system stability.

With its high efficiency, compact size, and comprehensive protection features, the LTC3405AES6-1.5#TRMPBF is an excellent power management solution for a wide range of portable electronics, including PDAs, cellular phones, wireless modems, handheld instruments, MP3 players, and digital cameras.

Linear Technology ensures that this converter meets the stringent requirements of modern portable applications, providing a reliable, efficient, and cost-effective power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6900 $83.0700
6+ $22.7200 $136.3200
8+ $22.0108 $176.0864
11+ $21.3005 $234.3055
15+ $20.5902 $308.8530
19+ $18.4604 $350.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess