Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 300mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 072561-LTC3405AES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6#TRMPBF CAD Model

Description

Linear Technology LTC3405AES6#TRMPBF Overview

The LTC3405AES6#TRMPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, designed to deliver high performance in a compact package. This power management integrated circuit (PMIC) is ideal for portable applications, where space is at a premium and efficient power conversion is crucial. The product is available in a small, low-profile SOT-23 package, making it a perfect choice for space-constrained applications such as handheld devices, wearables, and IoT sensors.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC3405AES6#TRMPBF ensures minimal power loss during the conversion process, thus extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltage settings to accommodate various loads and applications.
  • High Switching Frequency: With a 2.25MHz switching frequency, the device allows the use of small, low-cost capacitors and inductors, which reduces the overall footprint and bill of materials.
  • Low Dropout Operation: The low dropout operation is a critical feature for battery-powered applications, enabling the regulator to maintain output regulation even when the input-to-output voltage difference is low.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

  • Portable Electronic Devices
  • Handheld Instruments
  • Wireless Networking Devices
  • MP3 Players
  • GPS Devices

Quality and Reliability

The LTC3405AES6#TRMPBF is designed with Linear Technology's commitment to quality and reliability. The device is fully specified over the temperature range of –40°C to 85°C, ensuring performance in a wide range of operating conditions. Its robust design and build quality make it a reliable choice for critical applications where consistent performance is essential.

Overall, the LTC3405AES6#TRMPBF from Linear Technology is a versatile and efficient solution for modern electronic applications requiring a compact, high-efficiency power supply. Its comprehensive feature set and high reliability make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC REG BUCK 2.5V/3.3V/5V 10DFN / Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 1 Output 800mA 10-WFDFN Exposed Pad
Need more? Email Us
ECAD model for ARG81880KEJJTR
Texas Instruments
LM2662/LM2663 Switched Capacitor Voltage Converter | IC REG CHARGE PUMP INV 8SOIC
Lowest to $1.3838
ECAD model for LM2662MX
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4364
ECAD model for LM5166DRCR
Texas Instruments
LM2576/LM2576HV Series SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | IC REG BUCK 3.3V 3A TO263-5
Lowest to $14.4372
ECAD model for LM2576HVSX-3.3
Microchip Technology
2.0 MHz, 500 mA Synchronous Buck Regulator | IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1603T-180I/MC
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Exar Corporation
IC REG BUCK ADJ 0.8A SYNC 10DFN / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 0.8A 10-Pin DFN EP T/R
Lowest to $0.7529
ECAD model for SP6651AER-L/TR
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6475 $50.5900
10+ $10.3774 $103.7740
15+ $10.0531 $150.7965
21+ $9.7288 $204.3048
27+ $9.4046 $253.9242
36+ $8.4317 $303.5412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,342 pieces
MOQ: 4 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention